EN
  • EN
  • DE

JAN2N6193

Part No JAN2N6193
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description TRANS PNP 100V 5A TO39  /  Bipolar (BJT) Transistor PNP 100 V 5 A 1 W Through Hole TO-39 (TO-205AD)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/561
Package Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 1.2V @ 500mA, 5A
Current - Collector Cutoff (Max) 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 2A, 2V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39 (TO-205AD)
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1086-21086,1086-21086-MIL
Standard Package 1
Win Source Part Number 1216997-JAN2N6193
Ultra Librarian 3D Model Ultra Librarian JAN2N6193 CAD Model

Description

Microchip Technology JAN2N6193 Transistor

The JAN2N6193 is a high-quality, reliable transistor component manufactured by Microchip Technology, a leader in the semiconductor industry. This product is designed to meet the stringent requirements of various applications, especially those within the aerospace and defense sectors. The JAN2N6193 is a part of Microchip's extensive range of transistors that offer superior performance and durability.

This particular transistor is characterized by its robust construction and the ability to operate effectively under extreme environmental conditions. It is built to conform to the Joint Army/Navy (JAN) specifications, indicating that it has undergone rigorous testing to ensure its performance and reliability in mission-critical applications.

Key Features of JAN2N6193:

  • High Reliability: The JAN2N6193 is designed to be highly reliable, making it suitable for use in applications where failure is not an option.
  • Wide Operating Temperatures: This transistor is capable of operating over a broad range of temperatures, ensuring consistent performance even under harsh conditions.
  • Quality Assurance: As a JAN-class component, it comes with the assurance of quality that is demanded by military standards.
  • Robust Power Handling: The device is capable of handling significant power levels, which makes it ideal for power regulation and amplification tasks.
  • Durable Construction: Its construction is designed to withstand mechanical stresses and environmental factors, such as vibration and shock, ensuring long-term reliability.

The JAN2N6193 transistor by Microchip Technology is not just another component; it's a testament to the company's commitment to providing products that can be trusted in the most demanding situations. Whether it's used in communication equipment, avionics, or other sophisticated electronic systems, this transistor is engineered to deliver optimal performance and withstand the test of time.

For engineers and designers looking for a dependable solution that meets the high standards of military and aerospace applications, the JAN2N6193 from Microchip Technology is an excellent choice that combines quality, reliability, and performance.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess