EN
  • EN
  • DE

MPS2222ARLRMG

Part No MPS2222ARLRMG
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 40V 0.6A TO92  /  Bipolar (BJT) Transistor NPN 40 V 600 mA 300MHz 625 mW Through Hole TO-92 (TO-226)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Box (TB)
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 1V @ 50mA, 500mA
Current - Collector Cutoff (Max) 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 625 mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number MPS222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 2156-MPS2222ARLRMG-ONTB,ONSONSMPS2222ARLRMG
Standard Package 2,000
Win Source Part Number 1109336-MPS2222ARLRMG
Ultra Librarian 3D Model Ultra Librarian MPS2222ARLRMG CAD Model

Description

ON Semiconductor MPS2222ARLRMG General Purpose Transistor

The MPS2222ARLRMG is a high-quality NPN bipolar junction transistor (BJT) from ON Semiconductor, a leading provider of semiconductor-based solutions. This versatile component is designed for general-purpose amplifier and switching applications. The device is housed in a TO-92 package, which is widely used for through-hole mounting, making it suitable for a variety of electronic circuits.

Key Features

  • Transistor Type: NPN - This type of transistor is commonly used for amplification and switching.
  • Collector-Emitter Voltage (VCEO): 40V - This rating indicates the maximum voltage the transistor can handle between its collector and emitter terminals when the base is open.
  • Collector-Base Voltage (VCBO): 75V - This is the maximum voltage that can be applied between the collector and base terminals without causing damage, when the emitter is open.
  • Emitter-Base Voltage (VEBO): 6V - The maximum voltage that can be applied between the emitter and base terminals.
  • Collector Current (IC): 600 mA - The maximum continuous current that can flow through the collector of the transistor.
  • Power Dissipation (Pd): 625 mW - The amount of power that the transistor can dissipate without exceeding its maximum operating temperature.
  • DC Current Gain (hFE): 100 to 300 - This parameter provides the ratio of the collector current to the base current, indicating the transistor's amplification capability.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C - Ensures reliable operation across a wide range of temperatures.

Applications

The MPS2222ARLRMG is suitable for a broad array of applications, including:

  • Linear amplification and switching
  • Audio amplifiers
  • Signal processing
  • Power management
  • Control systems
  • Other general-purpose applications

ON Semiconductor's MPS2222ARLRMG offers a balance of performance, reliability, and versatility, making it an excellent choice for designers and hobbyists alike. Whether you are working on a DIY project or developing a commercial product, this transistor can serve as a fundamental building block in your electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess