EN
  • EN
  • DE

LT1010CT#PBF

Part No LT1010CT#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 20MHZ TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 75 V/μs
Gain Bandwidth Product (GBP) 20MHz
Current - Input Bias 500μA
Operating Supply Current 5mA
Channel Output Current 150mA
Supply Voltage - Operating 4.5 V to 40 V, ±2.25 V to 20 V
Temperature Range - Operating 0°C to 100°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 105318-LT1010CT#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1010CT#PBF CAD Model

Description

Product Overview: LT1010CT#PBF

The LT1010CT#PBF is a high-performance, fast power buffer designed and manufactured by Linear Technology. This versatile component is capable of delivering exceptional speed and power, making it an ideal choice for a wide range of applications that require a robust and reliable power buffer solution.

Key Features:

  • High Current Output: The LT1010CT#PBF can deliver a continuous output current of up to 150mA, which can be further increased to 250mA in peak conditions. This makes it suitable for driving heavy loads with ease.
  • Wide Voltage Range: It operates efficiently over a wide supply voltage range from 4V to 36V, providing flexibility in various power supply designs.
  • Fast Slew Rate: With a slew rate of 50V/µs, this buffer ensures rapid response to input changes, making it ideal for high-speed signal processing applications.
  • Low Distortion: The LT1010CT#PBF is designed to have low distortion characteristics, which is crucial for maintaining signal integrity in audio and precision instrumentation applications.
  • Short-Circuit Protection: It comes with built-in short-circuit protection, enhancing the reliability and longevity of the component when subjected to adverse conditions.
  • Thermal Shutdown: The device also features thermal shutdown functionality, preventing damage from overheating.

Applications:

The LT1010CT#PBF is incredibly versatile and can be used in various applications, including:

  • Power amplifiers
  • Video amplifiers
  • Cable drivers
  • Motor drivers
  • Buffer for DACs and ADCs

Package and Quality:

The component comes in a TO-220 package, known for its robustness and good thermal performance. The LT1010CT#PBF is also RoHS compliant, ensuring it meets the latest environmental standards and regulations.

Linear Technology's commitment to high-quality manufacturing means the LT1010CT#PBF is designed for reliability and consistent performance, making it a preferred choice for engineers and designers looking for a power buffer that won't compromise on quality or efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess