EN
  • EN
  • DE

LT1012IS8

Part No LT1012IS8
Manufacturer Linear Technology
Description Picoamp Input Current, Microvolt Offset, Low Noise Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204707-LT1012IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1012IS8 CAD Model

Description

The LT1012IS8 is a high-precision, low-power dual operational amplifier designed and manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This operational amplifier is an ideal choice for applications demanding a perfect blend of precision and power efficiency.

Key Features

  • Ultra-Low Offset Voltage: The LT1012IS8 boasts an impressively low offset voltage, which significantly enhances accuracy in high-precision circuit designs.
  • Low Noise: With its low noise performance, this op-amp is suitable for audio applications and other sensitive instrumentation that requires minimal signal distortion.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, facilitating a wide range of frequencies for amplification without compromising stability or performance.
  • Power Efficiency: It operates with a low supply current, making it an excellent choice for battery-powered devices and energy-conscious applications.
  • Wide Operating Temperature Range: The LT1012IS8 is designed to function reliably across a broad temperature range, ensuring consistent performance in varying environmental conditions.

Applications

The versatility of the LT1012IS8 enables its use in a diverse array of applications, including:

  • Precision data acquisition systems
  • High-quality audio equipment
  • Instrumentation and control systems
  • Test equipment
  • Battery-powered devices

Package and Reliability

The LT1012IS8 is packaged in an 8-lead SOIC, which offers a compact footprint for space-constrained applications. Its robust design ensures long-term reliability, which is crucial for industrial and commercial systems where downtime can be costly.

Conclusion

In conclusion, the LT1012IS8 from Linear Technology stands out as an exceptional dual operational amplifier that meets the stringent requirements of precision, low noise, and power efficiency. Whether it's for professional audio, sensitive instrumentation, or portable devices, the LT1012IS8 delivers top-notch performance that engineers and designers can rely on.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess