EN
  • EN
  • DE

LT1014IN

Part No LT1014IN
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description QUAD PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.4V/μs
Current - Input Bias 15nA
Voltage - Input Offset 200μV
Supply Current 350μA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 4V ~ 44V, ±2V ~ 22V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number LT1014
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1204744-LT1014IN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1014IN CAD Model

Description

Product Overview: LT1014IN

The LT1014IN is a high-performance quad precision operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for its expertise in analog integrated circuits. This product is engineered to cater to a wide array of applications ranging from industrial control systems to precision instrumentation, owing to its exceptional accuracy and stability characteristics.

Key Features

  • Precision Specifications: The LT1014IN boasts precision specifications with a low input offset voltage and input offset voltage drift, ensuring high accuracy in measurement and control systems.
  • Quad Op-Amp Configuration: It contains four independent op-amps in a single package, providing a compact solution for designs requiring multiple amplifiers while saving space on the PCB.
  • Wide Operating Voltage Range: This device supports a wide supply voltage range, accommodating various application needs from battery-powered devices to industrial equipment.
  • Low Power Consumption: With its low power draw, the LT1014IN is ideal for portable and energy-sensitive applications.
  • High Input Impedance: The high input impedance minimizes loading on the previous stage of the circuit, making it suitable for high-impedance sensor applications.

Applications

The versatility of the LT1014IN allows it to be utilized in a multitude of applications, including:

  • Data acquisition systems
  • Process control
  • Active filtering
  • Signal conditioning
  • Analog computing
  • Comparators

Product Specifications

Parameter Value
Number of Channels 4
Supply Voltage (Min) ±4.5V
Supply Voltage (Max) ±18V
Operating Temperature Range -40°C to 85°C
Package/Case PDIP-14

In conclusion, the LT1014IN from Linear Technology is a reliable and efficient solution for designers seeking a quad op-amp with precision performance. Its robust feature set ensures adaptability across a wide spectrum of applications, making it a valuable component in any electronics toolbox.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess