Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 10μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 35mA
CMRR, PSRR (Typ) 96dB CMRR, 75dB PSRR
Propagation Delay (Max) 14ns
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072159-LT1016IN8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1016IN8 CAD Model

Description

Introducing the LT1016IN8 Precision Comparator from Linear Technology

The LT1016IN8 is a state-of-the-art precision comparator crafted by Linear Technology, designed to bring unparalleled speed and accuracy to your electronic applications. This high-performance device is engineered to provide fast, consistent, and reliable performance for a wide range of precision voltage comparison tasks.

Key Features:

  • Ultrafast Propagation Delay: With a remarkable propagation delay of just 10ns, the LT1016IN8 stands out as one of the quickest comparators on the market, ensuring that your systems respond swiftly to changing conditions.
  • Precision Operation: The comparator boasts a tight offset voltage of 2.5mV max, which guarantees precise voltage level detection, making it ideal for high-accuracy applications.
  • Low Power Consumption: Despite its high-speed operation, the LT1016IN8 maintains a low power draw, making it suitable for power-sensitive designs.
  • Versatile Power Supply Range: It operates on a wide single supply range of 4.5V to 7V or dual supplies of ±2.25V to ±18V, providing flexibility for various circuit configurations.
  • Robust Output Stage: The output stage can drive loads of 25mA and is protected against short circuits, ensuring the device's longevity and reliability.
  • Strobe Capability: The inclusion of a strobe pin allows the output to be placed in a high-impedance state, offering additional control for multiplexing applications.

Applications:

The LT1016IN8 is versatile and can be used in a multitude of applications, including but not limited to:

  • High-Speed Analog-to-Digital Converters (ADCs)
  • Zero-Crossing Detectors
  • Waveform Generators
  • Window Comparators
  • Precision Pulse Width Modulation (PWM) Circuits
  • High-Speed Triggers

Package and Quality:

The LT1016IN8 is available in an 8-pin PDIP package, ensuring easy integration into your circuit designs. Linear Technology's commitment to quality means that each comparator is rigorously tested to meet stringent performance criteria, ensuring that you receive a product that performs to the highest standards.

Whether you're designing a fast-switching circuit or a high-precision monitoring system, the LT1016IN8 from Linear Technology is your go-to solution for a reliable and efficient precision comparator.

You May Also Be Interested in

Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Maxim Integrated
Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Need more? Email Us
ECAD model for MAX912EPE+
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to $2.8240
ECAD model for MAX917ESA+
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $3.8871
ECAD model for MAX987ESA+
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to $23.8954
ECAD model for MAX907EPA+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $6.5685
ECAD model for MAX968ESA+
Maxim Integrated
Comparator Dual R-R I/O ±2.75V/5.5V 8-Pin SOIC N T/R / IC COMPARATOR DUAL R-R 8-SOIC
Need more? Email Us
ECAD model for MAX989ESA-T

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8496 $59.6992
5+ $24.4920 $122.4600
7+ $23.7266 $166.0862
9+ $22.9613 $206.6517
12+ $22.1959 $266.3508
16+ $19.8998 $318.3968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention