Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204751-LT1017CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian LT1017CS CAD Model

Description

Linear Technology's LT1017CS: Precision Dual Comparator

The LT1017CS is a significant offering from Linear Technology, renowned for its precision and reliability in performance. This dual comparator is designed with a specific focus on applications requiring precision voltage level detection and control. It's a versatile component that serves a wide range of uses, from industrial to consumer electronics.

Key Features

  • High Precision: The LT1017CS boasts a tight offset voltage specification, ensuring accurate comparisons and minimal voltage level errors.
  • Low Power Consumption: With an emphasis on energy efficiency, this device is ideal for battery-powered or energy-sensitive applications.
  • Dual Comparator: This feature allows for the simultaneous comparison of two separate input signals, optimizing functionality and saving space on the PCB.
  • Fast Response Time: Quick propagation delays mean that the LT1017CS can react promptly to changes in input signals, making it suitable for high-speed applications.

Applications

The LT1017CS is adept for use in various applications such as:

  • Threshold detection and signal processing in control systems
  • Window comparators for industrial equipment
  • Zero-crossing detectors in digital circuitry
  • Voltage monitoring in power supply units

Technical Specifications

Some of the technical specifications that make the LT1017CS a reliable choice include:

  • Offset Voltage: 1mV max
  • Supply Voltage Range: ±1V to ±18V
  • Input Bias Current: 25nA
  • Response Time: Typically 200ns
  • Operating Temperature Range: 0°C to 70°C

Package and Quality

The LT1017CS is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Moreover, Linear Technology ensures that each device meets stringent quality control standards, providing engineers with confidence in their designs.

Conclusion

With its precision, low power, and rapid response time, the LT1017CS is a top-tier component for designers looking to incorporate reliable voltage comparison in their electronic systems. The dual comparator functionality further extends its applicability, making it a versatile choice for a broad range of electronic designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention