EN
  • EN
  • DE
  • IT

LT1027DCN8-5

Part No LT1027DCN8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision 5V Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204823-LT1027DCN8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1027DCN8-5 CAD Model

Description

Product Overview: LT1027DCN8-5

The LT1027DCN8-5 is a high-precision voltage reference from Linear Technology, designed to offer both accuracy and stability for demanding applications. This voltage reference features a 5V output with tight tolerances, making it an excellent choice for digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and other high-precision circuitry where a stable reference voltage is critical.

Key Features

  • Precision Reference Voltage: The LT1027DCN8-5 provides a fixed 5V output with a low initial tolerance, ensuring accurate reference for your circuits.
  • Low Temperature Coefficient: It boasts an impressive temperature coefficient, minimizing voltage variation over a wide temperature range and enhancing the overall reliability of the device.
  • Low Noise: The low noise performance of this voltage reference makes it suitable for sensitive applications, such as precision measurement equipment and high-quality audio circuits.
  • Long-Term Stability: Designed for longevity, the LT1027DCN8-5 offers excellent long-term stability, a critical feature for systems that require consistent performance over time.
  • Wide Operating Temperature Range: This component is operational over a broad temperature range, accommodating various environmental conditions without compromising accuracy.

Applications

  • High-precision data acquisition systems
  • Professional audio equipment
  • Industrial instrumentation
  • Medical devices
  • Laboratory equipment
  • Calibration systems

The LT1027DCN8-5 is housed in an 8-lead PDIP package, offering ease of integration into a wide array of PCB designs. Its robust construction and Linear Technology's commitment to quality make it a reliable component for both prototyping and mass production. Whether you're designing for precise measurement or high-fidelity audio, the LT1027DCN8-5 provides the performance and stability needed to achieve the best results.

For engineers and designers seeking a dependable voltage reference that can deliver precision under various conditions, the LT1027DCN8-5 from Linear Technology stands out as an exceptional choice.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SHUNT 0.1% SOT23-3
Lowest to $3.6796
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA SOT-23-3
Lowest to $0.5583
Texas Instruments
IC VREF SHUNT 0.5% SOT23-3
Lowest to $5.7080
Texas Instruments
IC VREF SERIES 0.4% SOT23-5
Lowest to $3.6010
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
Analog Devices Inc.
IC VREF SERIES 0.33% 8SOIC
Lowest to $13.7611
Panasonic
IC VREF SHUNT ADJ 2% 3SSIP
Lowest to $0.1513
Analog Devices Inc.
IC VREF SERIES 10V TO5
Lowest to $86.2316
Maxim Integrated
MAX6006 SHUNT VOLTAGE REFERENCE
Lowest to $6.4864

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess