EN
  • EN
  • DE
  • IT

LT1027DCS8-5

Part No LT1027DCS8-5
Manufacturer Linear Technology
Description Precision 5V Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204824-LT1027DCS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1027DCS8-5 CAD Model

Description

The LT1027DCS8-5 is a high-precision voltage reference component from Linear Technology, a brand synonymous with performance and reliability in the field of analog integrated circuits. This device is designed to offer a stable and accurate reference voltage, which is crucial for the performance of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various other precision measurement and control systems.

Key Features

  • Output Voltage: The LT1027 provides a fixed 5V output, which is maintained with a high level of accuracy.
  • Low Temperature Coefficient: With a temperature coefficient of only 10ppm/°C, the device guarantees minimal deviation in output due to temperature changes, making it ideal for precision applications.
  • Low Noise: It exhibits exceptionally low noise characteristics, with only 1ppm peak-to-peak (0.1Hz to 10Hz) of output noise, ensuring a clean reference signal.
  • High Stability: Long-term stability is assured, with less than 20ppm typical drift after 1,000 hours, providing a reliable reference point over time.
  • Low Dropout Voltage: The LT1027DCS8-5 operates with a low dropout voltage, which enhances its flexibility in various circuit configurations.
  • Package: It comes in an 8-lead SOIC package, which is suitable for space-constrained applications while allowing for efficient thermal management.

Applications

The LT1027DCS8-5 is versatile and can be used in a broad range of applications. It is particularly well-suited for:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Test and measurement equipment
  • Medical instruments
  • Industrial controls

Conclusion

The Linear Technology LT1027DCS8-5 stands out as a premium choice for engineers and designers who need a stable and precise voltage reference. Its combination of low noise, high accuracy, and temperature stability makes it an essential component in applications where precision is paramount. With its robust package and proven performance, the LT1027DCS8-5 is a reliable cornerstone for any precision electronic system.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess