Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204842-LT1031DCH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1031DCH CAD Model

Description

Introducing the Precision Voltage Reference: LT1031DCH

The LT1031DCH is a high-precision voltage reference component produced by Linear Technology, a brand synonymous with performance and reliability in the field of analog integrated circuits. The LT1031DCH offers a stable and precise reference voltage, making it an ideal choice for high-performance data conversion systems, precision measurement devices, and any application requiring a stable voltage reference.

Key Features of the LT1031DCH

  • Stable Output: The LT1031DCH provides a 10V output with excellent stability, ensuring consistent performance over time.
  • Low Temperature Coefficient: With a temperature coefficient as low as 5ppm/°C, the LT1031DCH maintains its accuracy across a wide range of operating temperatures.
  • High Output Drive Capability: This component can source or sink up to 10mA, making it versatile for various applications.
  • Low Noise: It features low output noise, which is critical for sensitive electronic applications where precision is paramount.
  • Long-Term Stability: The LT1031DCH showcases excellent long-term stability, a testament to its high-quality design and manufacturing.

Applications

The LT1031DCH is suitable for a wide range of applications, including:

  • Precision data systems
  • High-resolution converters
  • Industrial measurement equipment
  • Calibration equipment
  • Laboratory instruments

Product Specifications

The LT1031DCH is available in a TO-39 metal can package, ensuring robustness and durability. It operates over a wide supply range and is fully specified over the commercial, industrial, and military temperature ranges. Its pin-compatible upgrades for older references and easy-to-use features make it a top choice for engineers and designers looking to enhance the accuracy and stability of their systems.

With Linear Technology's commitment to high-quality components, the LT1031DCH represents a reliable solution for applications demanding the highest level of voltage precision and stability. Its long-term performance and robust design make it a valuable addition to any precision electronic system.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention