EN
  • EN
  • DE

LT1037CS8

Part No LT1037CS8
Manufacturer Linear Technology
Description Low Noise, High Speed Precision Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204860-LT1037CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1037CS8 CAD Model

Description

The LT1037CS8 is a high-performance operational amplifier (op-amp) produced by Linear Technology, which is renowned for its precision and stability. This op-amp is part of a family of ultra-low noise, high-speed operational amplifiers that are optimized for high-fidelity audio and instrumentation applications.

Key Features:

  • Ultra-Low Noise Performance: The LT1037CS8 boasts an exceptional noise voltage performance of 2.5nV/√Hz at 1kHz, making it one of the lowest noise operational amplifiers available in the market. This feature is crucial for applications requiring high signal integrity and minimal signal distortion.
  • High Gain Bandwidth Product: With a gain bandwidth product of 20MHz, this op-amp provides ample bandwidth for most demanding applications, ensuring a wide dynamic range and fast response times.
  • High Slew Rate: A high slew rate of 50V/µs allows the LT1037CS8 to handle rapid changes in input signals without distortion, which is particularly important in fast data acquisition systems and high-speed amplifiers.
  • Low Offset Voltage: The device features a low input offset voltage of 0.2mV and an input offset voltage drift of 2µV/°C, which contributes to its high precision and stability over varying temperatures.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity.

Applications:

The LT1037CS8 is ideally suited for a variety of applications where precision and low noise are critical. This includes:

  • High-fidelity audio preamplifiers and amplifiers
  • Precision instrumentation
  • Active filters
  • Fast operational amplifier circuits
  • Data acquisition systems

With its exceptional noise performance and high-speed characteristics, the LT1037CS8 from Linear Technology stands out as a superior choice for professionals seeking an op-amp that delivers both precision and reliability.

Package Information:

The LT1037CS8 is available in an 8-lead SOIC package, which is suitable for surface mount technology (SMT) and occupies minimal space on a circuit board.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0652 $56.5216
18+ $5.7971 $104.3478
27+ $5.6160 $151.6320
37+ $5.4348 $201.0876
48+ $5.2537 $252.1776
64+ $4.7102 $301.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,331 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess