Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204873-LT1054
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LT1054 CAD Model

Description

Linear Technology's LT1054 High Efficiency Switched-Capacitor Voltage Converter

The LT1054 from Linear Technology is a versatile and robust switched-capacitor voltage converter that provides high efficiency and reliability for a wide range of applications. This integrated circuit is designed to deliver a regulated output voltage with both positive and negative polarity from a single positive input voltage. It is an excellent choice for applications requiring an easy-to-use, compact solution for voltage inversion or doubling.

Key Features:

  • Adjustable Output: The LT1054 can be configured to provide an output voltage that is either inverted or doubled relative to the input voltage, offering flexibility for various design requirements.
  • High Efficiency: With its switched-capacitor design, the LT1054 achieves high conversion efficiency, minimizing power loss and heat generation in your system.
  • Low Power Consumption: The device features a quiescent current of only 2.5mA, making it suitable for battery-powered and portable applications where power conservation is critical.
  • Wide Input Voltage Range: The LT1054 operates with input voltages ranging from 3.5V to 15V, accommodating a broad spectrum of power sources.
  • High Output Current: Capable of delivering up to 100mA of output current, the LT1054 can power a variety of loads, including op-amps, data converters, and small motors.
  • Low Output Impedance: The device boasts a low output impedance, ensuring stable voltage supply even under varying load conditions.
  • Frequency Operation: The switching frequency of the LT1054 is nominally 25kHz, which is high enough to avoid audible noise while keeping the size of external components small.

Applications:

The LT1054 is ideally suited for a multitude of applications, such as:

  • Battery-powered equipment
  • Portable instruments
  • Operational amplifier power supplies
  • Memory backup power supplies
  • Interface power supplies

With its combination of efficiency, versatility, and ease of use, the LT1054 is an excellent choice for designers looking to implement a reliable voltage conversion solution in their products. Whether you are looking to invert your power supply voltage or need a simple voltage doubler, the LT1054 from Linear Technology is ready to meet your needs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention