EN
  • EN
  • DE

LT1054L

Part No LT1054L
Manufacturer Linear Technology
Description Switched-Capacitor Voltage Converter with Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204883-LT1054L
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1054L CAD Model

Description

Linear Technology's LT1054L - Voltage Converter IC

The LT1054L is a high-performance, low-power switched-capacitor voltage converter produced by Linear Technology. This versatile integrated circuit (IC) is designed to provide reliable and efficient voltage inversion, voltage doubling, and fractional voltage multiplication, making it an ideal choice for a wide range of applications.

Key Features

  • High Efficiency: The LT1054L offers a high conversion efficiency, which is essential for battery-powered devices where energy conservation is a priority.
  • Low Power Consumption: Its quiescent current is minimal, further enhancing its suitability for portable applications.
  • Adjustable Output: With the capability to adjust the output voltage through external connections, this IC provides designers with flexibility in their circuit configurations.
  • Versatile Voltage Ranges: It can efficiently produce output voltages ranging from a few volts up to tens of volts, depending on the configuration.
  • Frequency Operation: The LT1054L operates at a switching frequency of 25kHz, which allows for a good balance between efficiency and the size of external components.

Applications

The LT1054L is suitable for a variety of applications, including but not limited to:

  • Portable battery-powered equipment
  • Memory backup systems
  • Data acquisition systems
  • Operational amplifier power supplies
  • Handheld instrumentation

Reliability and Performance

Linear Technology ensures that the LT1054L meets the highest standards of reliability and performance. The IC is built with ruggedized features to withstand harsh conditions and maintain functionality. With its robust design, the LT1054L is an excellent choice for designers seeking a durable and consistent voltage conversion solution.

Conclusion

The LT1054L from Linear Technology stands out as a high-efficiency, low-power voltage converter that is both versatile and easy to use. Whether for industrial, commercial, or consumer electronics, the LT1054L delivers the performance needed to meet a wide array of power supply design requirements.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9175 $95.8350
3+ $39.3174 $117.9522
5+ $38.0884 $190.4420
7+ $36.8595 $258.0165
9+ $35.6318 $320.6862
11+ $31.9450 $351.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess