LT1074HVCY Step-Down Switching Regulator
The LT1074HVCY is a high-performance step-down switching regulator from Linear Technology that is designed to handle a wide range of input voltages and deliver a stable, reliable output. This versatile component is ideal for applications requiring efficient power conversion, such as industrial systems, automotive electronics, and portable devices.
Key Features:
- Wide Input Voltage Range: The LT1074HVCY can operate with input voltages from 8V to 60V, making it suitable for a variety of power supply scenarios.
- High Output Current: Capable of delivering up to 5A of continuous output current, this regulator can power a wide range of devices and circuits.
- Adjustable Output Voltage: Users can set the output voltage from 2.5V to 50V to meet the needs of their specific application.
- High Efficiency: With its efficient design, the LT1074HVCY minimizes power loss, making it ideal for battery-powered applications where energy conservation is critical.
- Thermal Protection: The device includes thermal shutdown to protect against overheating, ensuring long-term reliability and safety.
- Low Dropout Operation: The regulator is designed to maintain regulation even with a very low difference between input and output voltages.
Applications:
- Automotive power systems
- Industrial power supplies
- Portable electronic devices
- Telecommunications equipment
The LT1074HVCY is packaged in a compact TO-220 package, which provides a robust and easy-to-mount solution for various applications. Its pinout is designed for simple integration into existing designs, minimizing the need for extensive redesigns. With its combination of flexibility, power, and efficiency, the LT1074HVCY from Linear Technology is an excellent choice for designers looking to create stable and reliable power supply systems.