The LT1076CR from Linear Technology is a robust and versatile step-down switching regulator designed to provide efficient power management for a wide range of applications. This component is part of Linear Technology's LT1076 series, known for their reliability and performance in converting higher input voltages to lower output voltages with high efficiency.
Key Features:
- Adjustable Output Voltage: The LT1076CR allows users to set the output voltage to their desired level, providing a flexible solution for various circuit designs.
- High Efficiency: With its advanced design, this regulator can achieve up to 85% efficiency, making it an excellent choice for battery-powered devices where power conservation is critical.
- Wide Input Voltage Range: The device can handle input voltages from 8V to 60V, accommodating a broad spectrum of power sources.
- Low Dropout Operation: The LT1076CR is capable of low dropout performance, ensuring consistent output even when the input voltage is close to the output voltage.
- Thermal Protection: Built-in thermal shutdown protects the device from overheating, enhancing its durability and lifespan.
- Current Limiting: The regulator includes current limiting features to prevent damage from overcurrent conditions.
Applications:
The LT1076CR is suitable for a variety of applications, including but not limited to:
- Automotive and industrial power systems
- Portable electronic devices
- Telecommunications equipment
- Battery charging circuits
- DC-DC converters for distributed power systems
Package and Availability:
The LT1076CR is available in a TO-220 package, which is widely used and suitable for through-hole mounting. This package is designed to handle higher power levels and provides excellent thermal performance. Check with authorized distributors for availability and bulk order options.
For detailed technical specifications, reference designs, and application notes, visit Linear Technology's official website or consult the LT1076CR datasheet.