Product Overview: LT1076IT-5
The LT1076IT-5 is a versatile and robust step-down switching regulator from Linear Technology, designed to offer high efficiency and reliability for a wide range of power conversion applications. This component is part of Linear Technology's LT1076 series, which is renowned for providing stable and efficient DC-DC conversion in a compact package.
Key Features
- Versatile Input Voltage Range: The LT1076IT-5 is capable of handling a wide input voltage range, making it suitable for applications with varying power supplies.
- Fixed Output Voltage: This regulator provides a fixed 5V output, ensuring a stable voltage supply for 5V-operated devices.
- High Efficiency: With its efficient design, the LT1076IT-5 minimizes power loss, making it an energy-saving solution for your power regulation needs.
- Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator and your application from potential overheating.
- Adjustable Switching Frequency: The switching frequency can be adjusted up to 200kHz, allowing flexibility in design and optimization of component selection.
- Durable Design: The LT1076IT-5 is built to withstand harsh conditions, which makes it an ideal choice for industrial and automotive applications.
Applications
The LT1076IT-5 is used in a variety of applications, including but not limited to:
- Portable Devices
- Automotive Electronics
- Industrial Power Systems
- Telecommunications Equipment
- Battery-Powered Devices
Package and Quality
The LT1076IT-5 is offered in a TO-220 package, which is known for its ease of mounting and excellent thermal performance. Linear Technology ensures high-quality standards, making this regulator a reliable choice for both prototyping and mass production.
With its combination of features, the LT1076IT-5 from Linear Technology stands out as a powerful solution for designers looking to enhance the efficiency and reliability of their power management systems.