EN
  • EN
  • DE

IMS1620S55M

Part No IMS1620S55M
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1188061-IMS1620S55M
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMS1620S55M CAD Model

Description

STMicroelectronics IMS1620S55M Product Overview

The IMS1620S55M is a cutting-edge integrated MEMS sensor product from STMicroelectronics, designed to deliver high-performance motion detection in a variety of applications. This compact and versatile sensor is part of ST's portfolio of inertial modules, which are renowned for their reliability and precision in motion sensing.

Key Features

  • MEMS Technology: The device incorporates Micro-Electro-Mechanical Systems (MEMS) technology, which enables it to provide highly accurate measurements of acceleration and angular rate with low power consumption.
  • 3D Accelerometer and Gyroscope: The IMS1620S55M integrates both a 3-axis digital accelerometer and a 3-axis digital gyroscope in one package, making it an ideal solution for advanced motion tracking.
  • Compact Size: With its small form factor, this sensor is suitable for space-constrained applications, offering a high level of integration without compromising on performance.
  • High Resolution: The high-resolution outputs of the accelerometer and gyroscope ensure precise motion detection and are well-suited for applications requiring fine movement tracking.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, making it reliable in diverse environmental conditions.

Applications

The IMS1620S55M is versatile and can be used in a wide array of applications, including but not limited to:

  • Consumer electronics (e.g., smartphones, tablets, gaming devices)
  • Wearable devices (e.g., fitness trackers, smartwatches)
  • Vehicle navigation systems
  • Industrial applications (e.g., robotics, drones)

Technical Specifications

The sensor's technical specifications include a digital I2C/SPI serial interface for easy integration with microcontrollers and processors. It also features programmable full scales for both the accelerometer and the gyroscope, allowing customization for specific application requirements. The low power consumption of the IMS1620S55M makes it suitable for battery-powered devices where efficiency is crucial.

In summary, the IMS1620S55M from STMicroelectronics is an advanced MEMS sensor module that offers a high level of performance, accuracy, and versatility for various motion-sensing applications. Its integration of both an accelerometer and a gyroscope into a single package, coupled with its compact size, makes it a valuable component for designers looking to enhance the motion capabilities of their products.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
TA-I
Lowest to $0.1194
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess