EN
  • EN
  • DE

LT1077S8

Part No LT1077S8
Manufacturer Linear Technology
Description Micropower, Single Supply, Precision Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204961-LT1077S8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1077S8 CAD Model

Description

The LT1077S8 is a high-performance operational amplifier from Linear Technology, designed to cater to a wide array of applications requiring precision and low power consumption. This op amp is part of Linear Technology's LT1077 series, which is renowned for its excellent accuracy and stability characteristics.

Key Features

  • Low Power: The LT1077S8 boasts a low supply current, making it ideal for battery-powered and portable applications where energy efficiency is crucial.
  • High Precision: With its low offset voltage and low input bias currents, this op amp ensures high precision in measurement and control systems.
  • Single Supply Operation: It is capable of operating from a single 5V supply, simplifying power supply design and making it compatible with a variety of systems.
  • Low Noise: The device exhibits low noise performance, which is essential for high-fidelity and sensitive instrumentation applications.
  • Stability: Its robust design guarantees stability and reliability across a wide range of operating conditions, including temperature variations.

Applications

The LT1077S8 is versatile and can be used in numerous applications such as:

  • High-resolution data acquisition systems
  • Precision filters
  • Battery-operated equipment
  • Medical instrumentation
  • Industrial process controls
  • Thermocouple amplifiers

Package and Quality

The LT1077S8 is offered in an 8-pin SO package, which is compact and suitable for space-constrained applications. Linear Technology ensures that each unit meets high-quality standards, providing reliable and consistent performance for critical applications.

Conclusion

With its combination of low power consumption, high precision, and stability, the LT1077S8 from Linear Technology stands out as a superior choice for designers looking for an operational amplifier that can deliver accurate results in a compact, power-efficient package.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0910 $56.7280
18+ $5.8182 $104.7276
27+ $5.6364 $152.1828
37+ $5.4546 $201.8202
48+ $5.2728 $253.0944
64+ $4.7273 $302.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,065 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess