The M25P128 is a 128 Mbit (16M x 8) Serial Flash Memory, with advanced write protection mechanisms, brought to you by STMicroelectronics. It is designed to meet the rigorous demands of high-performance data storage for a wide range of electronic applications. The M25P128 utilizes a high-speed SPI-compatible bus interface, facilitating integration into a variety of designs with minimal complexity and a streamlined footprint.
Key Features
- Memory Size: 128 Mbit of high-speed memory capacity ensures ample storage for complex applications.
- Performance: Fast read performance with clock speeds up to 75 MHz, enabling quick access to stored data.
- Write Protection: Enhanced security features including hardware and software write protection to safeguard your data.
- Programming Flexibility: Page program (up to 256 bytes) in 0.64ms (typical), providing efficient data management.
- Endurance: High cycling endurance and data retention for reliable long-term operation.
- Low Power Consumption: Deep power-down mode for battery-powered applications, reducing power consumption when not in active use.
Applications
The M25P128 is ideal for a multitude of applications that require robust and reliable non-volatile memory storage. It is particularly suited for use in:
- Digital Cameras and High-Resolution Video Equipment
- Portable Media Players and MP3 Players
- Automotive Modules
- Networking and Telecommunication Systems
- Industrial Control Systems
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The M25P128 is manufactured with the company's rigorous quality control processes, ensuring reliability and performance consistency. It operates across an industrial temperature range (-40°C to +85°C), making it suitable for use in environments with extreme temperature variations.
Environmental Compliance
The M25P128 is compliant with the European Union's Restriction of Hazardous Substances (RoHS) directive, ensuring an environmentally friendly product lifecycle from manufacturing to disposal.