Products specifications Report Issue?

Win Source Part Number 1071276-LT1084IT12
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1084IT12 CAD Model

Description

Linear Technology LT1084IT12 Voltage Regulator

The LT1084IT12 is a robust low dropout voltage regulator from Linear Technology designed to provide a consistent 12V output from a variable input voltage. This component is part of the LT1084 series, known for their reliability and efficiency in power management applications.

Key Features

  • Output Voltage: The LT1084IT12 is designed to deliver a fixed output voltage of 12V, which is ideal for a wide range of electronic circuits that require a stable power supply.
  • High Current Capacity: It can deliver up to 5A of output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The regulator has a low dropout voltage, which means it can maintain a stable output even when the input voltage is very close to the output voltage, enhancing the efficiency of the overall system.
  • Adjustable Current Limit: The LT1084IT12 features internal current limiting, which protects the device and the load from damage due to overcurrent conditions. The current limit is also user-adjustable, providing additional flexibility.
  • Thermal Protection: The device includes thermal shutdown protection that automatically turns off the regulator if it becomes too hot, thereby preventing thermal damage.
  • Stability: It offers excellent regulation and stability, capable of maintaining a constant voltage despite variations in input voltage and load conditions.

Applications

The LT1084IT12 is versatile and can be used in a variety of applications, including:

  • Power supplies for microprocessors and microcontrollers
  • Battery-powered equipment
  • Linear power regulators for embedded systems
  • High-power audio and consumer electronics
  • Automotive electronics

Package and Quality

The regulator is available in a TO-220 package, which is widely used in commercial and industrial applications due to its durability and heat dissipation properties. Linear Technology ensures high-quality manufacturing standards, meaning the LT1084IT12 is a reliable choice for critical applications where consistent performance is essential.

With its combination of features, the LT1084IT12 from Linear Technology is an excellent choice for designers looking for a dependable voltage regulator capable of handling significant power levels while providing a stable 12V output.

You May Also Be Interested in

Lumileds
Need more? Email Us
ECAD model for LFMH-C1C-0247
Murata Electronics North America
Need more? Email Us
ECAD model for LDE1865MABA578
Essentra Components
CBL CLIP WIRE SADDLE EDGE MNT / Cable Clip, Wire Saddle Natural Edge Mount, Locking Pin 0.660" L x 0.580" H (16.76mm x 14.73mm)
Need more? Email Us
ECAD model for LEWSE-21-01
Murata Electronics North America
Need more? Email Us
ECAD model for LFD2H829MMQ2D652
Delta Electronics
Need more? Email Us
ECAD model for LF8613
Kycon, Inc.
USB TYPE C, SMT PINS, TH SHIELD / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Need more? Email Us
ECAD model for KUSBX-SMT-CS2-BTR
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1000 / 1.37GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $3.8317
ECAD model for LFCG-1000+
Leshan Radio
Need more? Email Us
ECAD model for LDN2367T1G
Samtec Inc.
Conn Partial Shrouded HDR 30 POS 2.54mm Solder RA Through Hole
Need more? Email Us
ECAD model for LCW-130-10-S-M-300-RR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention