EN
  • EN
  • DE

LT1086IM#PBF

Part No LT1086IM#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 25V
Output Voltage 1.25V
Output Voltage MAX 23.5V
Voltage Dropout (Maximum) 1.5V @ 1.5A
Output Current 1.5A
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package D2PAK-3
Manufacturer Homepage www.linear.com
Win Source Part Number 739447-LT1086IM#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1086
Introduction Date March 10, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LT1086IM#PBF CAD Model

Description

LT1086IM#PBF - Voltage Regulator by Linear Technology

The LT1086IM#PBF is a robust, high-performance low dropout voltage regulator from Linear Technology, designed to provide precision current and thermal limiting. This regulator is part of Linear Technology's LT1086 series, which are known for their reliability and efficiency in a wide range of applications. The LT1086IM#PBF variant is packaged in a TO-263 surface mount, which is ideal for automated production processes and offers excellent thermal performance.

With an output voltage range adjustable from 1.25V to 20V and a dropout voltage of typically 1.5V at full load, the LT1086IM#PBF is versatile and can cater to a variety of power supply requirements. It is capable of delivering up to 1.5A of output current, making it suitable for high-power applications. This regulator ensures a stable output even with fluctuations in input voltage or variations in load, which is critical for maintaining the performance and longevity of sensitive electronic components.

One of the key features of the LT1086IM#PBF is its ability to maintain a low quiescent current, which improves the overall efficiency of the system and is particularly beneficial for battery-powered devices. Additionally, the device includes protection features such as safe area protection and thermal limiting, which safeguard the regulator and the system from excessive heat and power conditions that could potentially cause damage.

Engineers and designers will appreciate the LT1086IM#PBF's ease of use, as it requires minimal external components to function. This voltage regulator is compatible with standard fixed resistors and capacitors, and its simple design allows for quick and straightforward integration into a wide array of circuit designs.

Overall, the LT1086IM#PBF from Linear Technology is a reliable and efficient choice for anyone in need of a high-quality voltage regulator. Its robust design, combined with its thermal and current limiting capabilities, makes it an excellent choice for demanding applications in industrial, telecommunications, and consumer electronics sectors.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0766 $56.3064
9+ $11.5501 $103.9509
14+ $11.1891 $156.6474
19+ $10.8282 $205.7358
24+ $10.4673 $251.2152
32+ $9.3844 $300.3008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess