EN
  • EN
  • DE

H5019EFNL

Part No H5019EFNL
Manufacturer Pulse
Catalog Specialty Transformers
Description TRANSFORMER MODULE GIGABIT 1PORT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Specialty Transformers
Mfr Pulse
Package Tube
Product Status Active
Inductance 350 µH
Mounting Type Surface Mount
Size / Dimension 0.780" L x 0.750" W (19.81mm x 19.05mm)
Height - Seated (Max) 0.100" (2.54mm)
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 919951-H5019EFNL
Ultra Librarian 3D Model Ultra Librarian H5019EFNL CAD Model

Description

The 919951-H5019EFNL is a specialty transformer designed for various electronic applications.

  • Product Line: Pulse
  • Package: Tube
  • Size/Dimension: 0.780" L x 0.750" W (19.81mm x 19.05mm)
  • Inductance: 350 μH
  • Height (Seated): 0.100" (2.54mm)
  • Mounting Type: Surface Mountable
  • Standard Package: 25 pieces
  • Status: Active
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Murata Electronics North America
XFRMR MAX250 1.5KVDC 2.5 MH DIP
Need more? Email Us
Murata Power Solutions Inc.
TRANSFORMER 240UH MAX253 SMD
Lowest to $5.1480
Murata Power Solutions Inc.
XFRMR 1:1.31 SMD MAX253
Lowest to $4.9522
TDK Corporation
TRANSFORMER 10UH 10.0A PHOTO
Need more? Email Us
Pulse
TRANSFORMER 1:1 2000VRMS
Lowest to $1.5640
Murata Power Solutions Inc.
XFRMR 1:2.2 T/H ADM2485 ANLG DEV /
Lowest to $2.7799
Murata Power Solutions Inc.
MAX253 Compatible Converter Transformers | XFRMR 5V IN/OUT MAX 253 DIP
Need more? Email Us
Pulse
MODULE FILTER SINGLE LAN 16-DIL
Need more? Email Us
Murata Power Solutions Inc.
XFRMR MAX250 4KVDC 2.5 MH SMD /
Lowest to $5.4123

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess