The LT1107CN8-12#PBF from Linear Technology is a versatile and efficient voltage converter that is designed to cater to a wide range of power management needs. This component is particularly adept at converting higher voltage levels down to lower voltages while maintaining a high degree of accuracy and stability, making it an excellent choice for applications requiring a reliable power supply.
Key Features
- Adjustable Output: The output voltage can be set to the desired level, providing design flexibility for various applications.
- High Efficiency: With its built-in features, the LT1107CN8-12#PBF ensures efficient power conversion, which is crucial for battery-powered devices.
- Low Battery Detection: The device includes a low battery detection feature, which can signal when the battery reaches a predefined threshold.
- Wide Input Voltage Range: This voltage converter supports a broad input voltage range, accommodating different power sources and conditions.
- Thermal Protection: Over-temperature protection is integrated into the device to prevent damage from overheating.
Applications
The LT1107CN8-12#PBF is suitable for a variety of applications, including but not limited to:
- Portable Electronic Devices
- Automotive Electronics
- Telecommunications Equipment
- Power Supply Modules
- Battery-Powered Systems
Product Specifications
Parameter
Value
Package / Case
8-DIP (0.300", 7.62mm)
Output Type
Adjustable
Number of Outputs
1
Input Voltage
Up to 30V
Operating Temperature
-40°C to +85°C
The LT1107CN8-12#PBF is a reliable and flexible solution for various power conversion requirements, offering both performance and ease of integration into existing and new designs.