The LT1110CS8 is a versatile and robust step-up DC/DC converter from the reputable manufacturer Linear Technology, designed to cater to a wide range of voltage boosting applications. This high-performance component is ideal for converting lower voltage sources into higher voltage outputs, making it perfect for battery-powered devices, portable electronics, and any system requiring a consistent power supply despite fluctuating input voltages.
Key Features:
- Wide Input Range: The LT1110CS8 operates efficiently with an input voltage range from as low as 1.0V, making it suitable for single-cell battery applications, up to 30V.
- Versatile Output Voltage: It can provide an adjustable output voltage up to 34V, which can be set by the user through external resistors, enabling customization for specific application requirements.
- High Efficiency: With its optimized design, the LT1110CS8 boasts high conversion efficiency, which is essential for battery-operated devices where power conservation is critical.
- Low Quiescent Current: The quiescent current is minimal, ensuring that the device does not drain the battery while in standby mode.
- Easy to Use: The converter comes in an 8-pin SO package, making it straightforward to integrate into a variety of circuit designs.
- Protection Features: It includes built-in features such as thermal shutdown and current limiting to protect the device and the load from potential damage due to overheating or overcurrent conditions.
Applications:
The LT1110CS8 is highly adaptable and can be used in a multitude of applications, including but not limited to:
- Portable Electronics
- GPS Devices
- Mobile Phones
- Handheld Instruments
- Small LCD Displays
- Backup Power Supplies
With its high efficiency, low power consumption, and broad input voltage range, the LT1110CS8 from Linear Technology is an excellent choice for designers looking to implement a reliable step-up voltage solution in their next project.