EN
  • EN
  • DE

LT1117CST#TR

Part No LT1117CST#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0542+
Reference case SOT-223
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 719084-LT1117CST#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1117CST#TR CAD Model

Description

Product Overview: LT1117CST#TR

The LT1117CST#TR is a robust low dropout positive fixed voltage regulator designed to provide precision current and thermal limiting. Manufactured by Linear Technology, now part of Analog Devices, this regulator is optimized for fast transient response and is suitable for applications requiring up to 800mA of output current. The device is housed in a surface-mount SOT-223 package, making it a space-efficient choice for modern compact electronics.

Key Features

  • Output Current: Capable of delivering up to 800mA of continuous output current, this regulator can support a wide range of applications from simple low-power devices to more demanding circuits.
  • Low Dropout Voltage: With a dropout voltage as low as 1.2V at maximum output, it maintains regulation even when the supply voltage is close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Fixed Output Voltage: The device provides a fixed output voltage, ensuring a stable and predictable supply for sensitive electronic components.
  • Protection Features: The LT1117CST#TR includes built-in current limiting and thermal shutdown, protecting the device and the application from damage due to over-current and excessive heat conditions.
  • Surface-Mount Package: Packaged in a SOT-223, this regulator is designed for surface mounting, saving valuable board space and allowing for higher density circuit designs.

Applications

The LT1117CST#TR is versatile and can be used in various applications, including:

  • Portable and battery-powered equipment
  • Microprocessor supply
  • Memory supply
  • Post-regulation for switching supplies

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LT1117CST#TR is no exception. This product is rigorously tested to ensure it meets the high standards expected of Linear Technology components, providing dependable performance even in challenging environments.

Conclusion

Overall, the LT1117CST#TR from Linear Technology is a reliable and efficient solution for applications requiring a fixed voltage regulator with a low dropout voltage and high output current capability. Its compact form factor, combined with its robust protection features, makes it an excellent choice for a wide range of electronic applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess