Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205088-LT1117CST
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1117CST CAD Model

Description

Linear Technology LT1117CST Voltage Regulator

The LT1117CST is a robust low dropout voltage regulator from Linear Technology, designed to provide a stable power supply in a wide range of electronic applications. This versatile component is a popular choice among engineers due to its reliability, efficiency, and ease of use. The LT1117CST is capable of delivering up to 800mA of output current with a dropout voltage of typically 1.2V at full load, making it suitable for low voltage applications where power efficiency is crucial.

The device comes in a compact SOT-223 package, which is ideal for space-constrained applications while still offering excellent thermal performance. It is designed to operate with an input voltage range from 2.7V to 20V, providing designers with a flexible solution for various circuit designs. The output voltage is adjustable from 1.25V to 13.8V, allowing for custom voltage levels as required by specific applications.

One of the key features of the LT1117CST is its protection capabilities. It includes built-in current limiting and thermal shutdown features to protect the regulator and the overall circuitry from excessive current and overheating conditions. This ensures long-term stability and reliability of the device under a range of environmental conditions and usage scenarios.

Additionally, the LT1117CST offers low quiescent current, which makes it an excellent choice for battery-powered devices where power conservation is important. The regulator also exhibits very low ground current at all load levels, further enhancing its efficiency.

For applications requiring noise-sensitive operations, the LT1117CST provides excellent line and load regulation characteristics, ensuring a stable output voltage even under varying input voltages and load conditions. This makes it an ideal choice for high-performance audio, instrumentation, and RF applications.

In conclusion, the Linear Technology LT1117CST voltage regulator is a reliable, efficient, and versatile component that meets the needs of a wide variety of electronic circuits. Its protection features, low quiescent current, and adjustable output make it a valuable addition to any power management system.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
15+ $6.7369 $101.0535
23+ $6.5264 $150.1072
32+ $6.3158 $202.1056
41+ $6.1053 $250.3173
55+ $5.4737 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention