EN
  • EN
  • DE

LT1121CS8

Part No LT1121CS8
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205122-LT1121CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1121CS8 CAD Model

Description

Linear Technology's LT1121CS8 Voltage Regulator

The LT1121CS8 is a low dropout regulator (LDO) designed and manufactured by Linear Technology, a brand known for its high-performance analog integrated circuits. This particular product offers a stable and reliable solution for applications that require a steady voltage supply. It's an ideal choice for portable devices due to its low power consumption and small footprint.

The LT1121CS8 stands out with its low dropout voltage, which means it can maintain a constant output voltage even when the input voltage is very close to the output voltage. This feature is particularly useful in battery-powered devices, where maximizing the use of the available battery voltage is crucial. The device is capable of delivering up to 150mA of output current, which is sufficient for a wide range of electronic components and small devices.

One of the key features of the LT1121CS8 is its low quiescent current, which is typically only 30μA. This makes it an excellent choice for battery-powered applications where preserving battery life is paramount. Additionally, the LDO has a shutdown feature that reduces the supply current to less than 1μA, further extending battery life when the device is not in active use.

The LT1121CS8 is packaged in an 8-lead SOIC, providing a compact solution that is easy to integrate into a variety of electronic systems. It also offers thermal overload protection and current limiting, ensuring that your device is protected from excessive power that could potentially cause damage.

The regulator is designed to work with a wide input voltage range, from 2.7V to 20V, which allows for flexibility in designing power supply circuits. It also provides excellent line and load regulation, ensuring that the output voltage remains stable under different conditions. This product is an excellent choice for designers looking for a high-quality, reliable LDO voltage regulator for their next project.

Overall, the LT1121CS8 from Linear Technology is a versatile and efficient solution for maintaining a stable voltage in your electronic applications, combining low power consumption with high reliability and protection features.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0933 $50.9330
24+ $4.1792 $100.3008
38+ $4.0486 $153.8468
52+ $3.9180 $203.7360
67+ $3.7874 $253.7558
89+ $3.3956 $302.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,379 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess