EN
  • EN
  • DE

LT1122BCN8#PBF

Part No LT1122BCN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8DIP  /  J-FET Amplifier 1 Circuit 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Linear Technology
Package Bulk
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 80V/µs
Gain Bandwidth Product 14 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 120 µV
Current - Supply 7.5mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-LT1122BCN8#PBF,ANALINLT1122BCN8#PBF
Standard Package 1
Win Source Part Number 1071323-LT1122BCN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1122BCN8#PBF CAD Model

Description

The LT1122BCN8#PBF is a high-performance operational amplifier from Linear Technology, designed for applications that demand precision and stability. This op-amp is known for its low noise, high speed, and exceptional linearity, making it an ideal choice for a wide range of applications, including test equipment, medical devices, and professional audio equipment.

Key Features:

  • Low Noise: The LT1122BCN8#PBF boasts a low noise floor, minimizing the impact of unwanted signals and ensuring high-fidelity operation in sensitive applications.
  • High Speed: With its fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes and high-frequency inputs, making it suitable for high-speed signal processing.
  • Stable and Linear: Precision linearity and stability are hallmarks of this device, ensuring accurate signal amplification and processing over time and temperature variations.
  • Robust Power Supply Rejection Ratio (PSRR): The LT1122BCN8#PBF maintains performance consistency despite fluctuations in power supply voltage, which is critical for maintaining signal integrity.
  • Dual-Supply Operation: This op-amp can be operated from dual supplies, providing flexibility in various circuit configurations.

Applications:

  • High-End Audio Equipment
  • Data Acquisition Systems
  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • Medical Instrumentation

The LT1122BCN8#PBF is packaged in an 8-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into a wide range of electronic systems. Its part number suffix, 'PBF', indicates that it is a lead-free ("Pb-free") product, aligning with modern environmental standards and regulations for electronic components.

Designed with the meticulous attention to detail that Linear Technology is known for, the LT1122BCN8#PBF operational amplifier represents a reliable and high-quality choice for designers and engineers who require the utmost in performance and precision.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess