EN
  • EN
  • DE

LT1129CQ

Part No LT1129CQ
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205163-LT1129CQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1129CQ CAD Model

Description

Introducing the LT1129CQ from Linear Technology

The LT1129CQ is a high-performance, low dropout (LDO) linear regulator designed to deliver continuous output currents up to 700mA. Manufactured by Linear Technology, now part of Analog Devices, this regulator offers exceptional efficiency and stability, making it an ideal choice for a wide array of applications, including portable devices, telecommunications, and industrial equipment.

This LDO is distinguished by its low dropout voltage of merely 300mV at full load, which allows for better performance in applications where the input voltage is close to the output voltage. Additionally, the LT1129CQ boasts a wide input voltage range from 4V to 30V, providing versatile usage across various power systems.

One of the key features of the LT1129CQ is its robust thermal performance, housed in a TO-263 (D2PAK) package that ensures efficient heat dissipation. This feature, combined with the device's inherent low quiescent current of 135µA (typical), contributes to its reliability and longevity, even in demanding thermal environments.

The LT1129CQ also incorporates several protective features to safeguard the regulator and the downstream circuitry. These include overcurrent protection, which prevents the device from damage during fault conditions, and thermal shutdown, ensuring the device operates within safe temperature ranges. Furthermore, the regulator has an adjustable output voltage from 3.8V to 29V, which can be set with external resistors, providing design flexibility to meet specific application requirements.

For noise-sensitive applications, the LT1129CQ excels with its low output noise, which can be further reduced with the addition of an external bypass capacitor. This makes it an excellent choice for precision analog circuits, RF applications, and other systems where a clean power supply is critical.

In summary, the LT1129CQ from Linear Technology is a versatile and reliable LDO regulator that delivers high performance, excellent thermal management, and a suite of protective features. Its adaptability and efficiency make it a go-to solution for designers looking to optimize power management in their electronic systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2313 $54.6939
7+ $14.9591 $104.7137
11+ $14.4916 $159.4076
15+ $14.0241 $210.3615
19+ $13.5567 $257.5773
25+ $12.1542 $303.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess