EN
  • EN
  • DE

LT1129CS8#TRPBF

Part No LT1129CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.7A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.8V
Maximum Output Voltage 30V
Dropout Voltage-Max 0.7V @ 700mA
Output Current 700mA
Operating Supply Current 70μA to 90mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057885-LT1129CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1129CS8#TRPBF CAD Model

Description

Product Overview: LT1129CS8#TRPBF

The LT1129CS8#TRPBF is a high-performance, low dropout (LDO) linear regulator from Linear Technology, designed to provide precision voltage control in a wide array of electronic applications. Known for its reliability and efficiency, this regulator offers an optimal solution for systems requiring a stable power supply with a low voltage drop.

Key Features

  • Low Dropout Voltage: The LT1129CS8#TRPBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, which is crucial for battery-powered devices.
  • Adjustable Output: It offers an adjustable output from 3.8V to 29V, providing flexibility for a variety of design requirements.
  • High Output Current: This regulator can deliver up to 700mA of continuous output current, suitable for powering a range of components.
  • Stable with Low ESR Capacitors: The device is stable with output capacitors that have low equivalent series resistance (ESR), which is beneficial for improving transient response and noise performance.
  • Thermal Protection: It includes thermal limiting to protect the regulator under over-temperature conditions.
  • Overcurrent Protection: The built-in overcurrent protection ensures that the device and the downstream components are safeguarded from excessive current draw.

Applications

The LT1129CS8#TRPBF is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor supply
  • Power management for consumer electronics
  • Automotive electronics
  • Industrial supplies

Quality and Reliability

Linear Technology ensures that all its products, including the LT1129CS8#TRPBF, meet the highest standards of quality and reliability. This LDO regulator is manufactured with precision to provide consistent performance and is designed to withstand the rigors of both commercial and industrial environments.

Product Packaging

The LT1129CS8#TRPBF comes in an 8-lead SOIC package, which is widely used and preferred for its compact footprint and ease of integration into various circuit designs. The package is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

With its robust feature set and dependable performance, the LT1129CS8#TRPBF from Linear Technology stands out as a versatile and efficient solution for precise voltage regulation in a multitude of electronic applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9554 $53.7324
14+ $7.3481 $102.8734
22+ $7.1184 $156.6048
30+ $6.8888 $206.6640
38+ $6.6592 $253.0496
51+ $5.9703 $304.4853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess