The LT1137ACNW is a high-performance, 5V-powered RS232 transceiver from Linear Technology, designed to meet the demanding requirements of extended RS232 data communications. This device provides an ideal interface between communication ports and data terminals, offering a seamless connection for a wide range of applications.
Key Features
- Low Power Consumption: The LT1137ACNW is built for efficiency, consuming low power which makes it suitable for battery-powered and portable applications.
- High Data Rates: Capable of supporting data rates up to 120 kbps, this transceiver is designed to handle high-speed data transmission with ease.
- Enhanced ESD Protection: With integrated electrostatic discharge (ESD) protection, the LT1137ACNW safeguards against damage from static electricity, ensuring reliability and longevity.
- Multiple Drivers and Receivers: This device includes three drivers and five receivers, which provides flexibility in managing various communication lines simultaneously.
- Flexible Operation Modes: The LT1137ACNW features a shutdown mode that reduces power consumption when the device is not in use, as well as a wake-up feature for quick reactivation.
Applications
The versatility of the LT1137ACNW makes it well-suited for a variety of applications, including:
- Portable Computing Devices
- Low-Power Modems
- Battery-Powered Equipment
- Industrial Control Systems
- Point-of-Sale (POS) Systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
5V ±10%
Number of Drivers/Receivers
3/5
Data Rate
120 kbps
ESD Protection
±10kV
Operating Temperature Range
0°C to 70°C
With its robust feature set and strong performance characteristics, the LT1137ACNW stands out as a reliable and efficient solution for RS232 communication needs.