The STMicroelectronics M36W432T is a high-performance, low-power memory solution designed to meet the rigorous demands of modern electronic applications. This advanced memory device combines the best features of Flash memory and RAM to provide a flexible, non-volatile storage solution that does not compromise on speed or reliability.
Key Features
- Memory Capacity: The M36W432T comes with a robust memory capacity that is ideal for applications requiring a significant amount of data storage without the need for frequent updates.
- Access Speed: With its rapid access speed, this memory device ensures quick data retrieval, making it suitable for performance-critical applications.
- Low Power Consumption: Designed for efficiency, the M36W432T consumes minimal power, which helps in extending the battery life of portable devices.
- Endurance: The device boasts exceptional endurance, with a high number of write/erase cycles, ensuring longevity and reliability over its lifespan.
- Data Retention: It offers excellent data retention capabilities, securing stored information even after power-off scenarios.
Applications
The M36W432T is versatile and can be used across various sectors. Some of its typical applications include:
- Mobile and handheld devices
- Automotive electronics
- Industrial control systems
- Medical equipment
- Consumer electronics
Technical Specifications
Parameter
Specification
Memory Type
Flash + RAM
Memory Size
Varies with specific model
Interface
Parallel
Supply Voltage
Typical range (e.g., 2.7V to 3.6V)
Operating Temperature
Specified range (e.g., -40°C to +85°C)
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The M36W432T is manufactured with stringent quality control processes, ensuring that each device meets the company's high standards for performance and reliability.