EN
  • EN
  • DE

LT1173

Part No LT1173
Manufacturer Linear Technology
Description Micropower DC/DC Converter Adjustable and Fixed 5V, 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205261-LT1173
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1173 CAD Model

Description

LT1173 DC-DC Converter

The LT1173 is a versatile DC-DC converter designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This converter is a practical solution for a wide range of applications, including battery-powered devices, portable instruments, and power backups, thanks to its ability to perform both step-up and step-down voltage conversions efficiently.

Key Features

  • Adjustable switching frequency from 100kHz to 100MHz, allowing flexibility in choosing inductor size and efficiency.
  • Wide input voltage range from 2.0V to 12V, making it suitable for single-cell Li-ion batteries as well as multi-cell battery configurations.
  • High output voltage up to 34V, which is ideal for LCD bias supplies and other high-voltage applications.
  • Low quiescent current of just 110µA, which enhances battery life in portable applications.
  • High efficiency maintained over a wide range of output currents, ensuring optimal performance in various load conditions.
  • Ability to use small, low-cost inductors and capacitors, reducing the overall footprint and cost of the power supply design.

Applications

The LT1173's flexible design makes it particularly well-suited for a variety of applications. It can be used in:

  • Portable power devices
  • Power backups and uninterruptible power supplies (UPS)
  • Handheld instruments
  • Automotive accessories
  • Low-power on-board DC-DC conversion

Design Advantages

Designers will appreciate the LT1173's minimal external component requirement, which simplifies the design and development process. The device's internal 1.25A switch eliminates the need for external power transistors, further streamlining the design. Additionally, its thermal protection and current limiting features ensure safe operation under abnormal conditions, providing a reliable solution for critical applications.

With its combination of versatility, efficiency, and ease of use, the LT1173 from Linear Technology stands out as a robust choice for designers looking to create compact and efficient power supply solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess