EN
  • EN
  • DE

LT1175CS8

Part No LT1175CS8
Manufacturer Linear Technology
Description 500mA Negative Low Dropout Micropower Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205269-LT1175CS8
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Computers & Computer Peripherals, Sensing & Instrumentation, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1175CS8 CAD Model

Description

Linear Technology's LT1175CS8: Low Dropout Negative Regulator

The LT1175CS8 is a high-performance, low dropout negative voltage regulator from Linear Technology, designed to deliver a continuous output current up to 500mA with a dropout voltage of typically 0.4V at full load. This robust regulator is housed in an 8-lead SOIC package, offering a compact solution for space-constrained applications.

One of the standout features of the LT1175CS8 is its low quiescent current, which is only 500µA during operation and drops to 10µA in shutdown mode. This makes it an excellent choice for battery-powered and energy-efficient designs where power conservation is crucial. The device operates over a wide input voltage range from -4.3V to -20V, providing designers with the flexibility to use it in various negative voltage applications.

The LT1175CS8 includes several built-in protection features that enhance its reliability and longevity. These include reverse-battery protection, which safeguards the device against incorrect power supply connections, and current limiting, which prevents damage from overcurrent conditions. Additionally, the thermal shutdown mechanism ensures the regulator remains within safe operating temperatures, preventing overheating.

This regulator is easy to use, requiring only an external capacitor for stability, which can be as small as 10µF. The adjustable version allows output voltages ranging from -2.5V to -20V, which can be set with just two external resistors. This provides design flexibility and makes it suitable for a broad range of applications, including power supplies, instrumentation, and portable devices.

Linear Technology's LT1175CS8 is a reliable and efficient solution for designers looking for a negative voltage regulator with low dropout characteristics and minimal power consumption. Its combination of features and protections ensures stable operation in various applications, adding to the longevity and reliability of the end product.

For more detailed specifications and application guidance, designers are encouraged to consult the LT1175CS8 datasheet and Linear Technology's technical support resources.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,769 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess