EN
  • EN
  • DE

LT1184FCS#TRPBF

Part No LT1184FCS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CCFL CONTRAST 16-SOIC / Conv DC-DC 3V to 30V Non-Inv/Inv/Step Up/Step Down Dual-Out Automotive 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Converter, CCFL
Voltage - Input 3 V ~ 30 V
Number of Outputs 1
Operating Temperature Range 0°C ~ 100°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 780298-LT1184FCS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1184F
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1184FCS#TRPBF CAD Model

Description

The LT1184FCS#TRPBF is a high-quality, high-performance component from Linear Technology, renowned for its precision and reliability in the electronics industry. This product is a testament to Linear Technology's commitment to providing advanced solutions for power management and conversion applications.

Key Features

  • High Efficiency: The LT1184FCS#TRPBF boasts a high efficiency rating, making it ideal for energy-sensitive applications where power conservation is paramount.
  • Low Dropout Voltage: Designed with a low dropout voltage, this component ensures minimal voltage difference between the input and output, leading to better regulation and performance.
  • Stable with Low ESR Capacitors: The device remains stable with low equivalent series resistance (ESR) capacitors, which improves performance and reliability.
  • Thermal Protection: It includes thermal protection features that safeguard the component from overheating, thereby extending its lifespan and ensuring consistent performance.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility across various applications.

Applications

The LT1184FCS#TRPBF is versatile and can be used in a wide range of applications. Its high efficiency and stable performance make it suitable for:

  • Portable Devices
  • Power Supplies
  • Telecommunications Equipment
  • Computer and Server Applications
  • Automotive Electronics

Product Specifications

Parameter Value
Manufacturer Linear Technology
Part Number LT1184FCS#TRPBF
Package / Case FCS
Output Type Adjustable
Minimum Input Voltage Specified by Manufacturer
Maximum Input Voltage Specified by Manufacturer
Output Voltage Adjustable
Mounting Type Surface Mount

The LT1184FCS#TRPBF is a robust and reliable solution for those looking for a high-performance power management component. Its advanced features and flexible applications make it a valuable addition to any electronic system requiring efficient and stable voltage regulation.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4336 $53.2032
28+ $3.6378 $101.8584
43+ $3.5241 $151.5363
59+ $3.4104 $201.2136
76+ $3.2968 $250.5568
102+ $2.9557 $301.4814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess