EN
  • EN
  • DE

ADP3163JRUZ-REEL

Part No ADP3163JRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK 5BIT 2-3PHAS 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Applications Controller, Intel Pentium IV
Voltage - Input 5V, 12V
Number of Outputs 1
Voltage - Output 1.1 V ~ 1.85 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 768024-ADP3163JRUZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADP3163
Introduction Date August 14, 2001
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADP3163JRUZ-REEL CAD Model

Description

The ADP3163JRUZ-REEL is a sophisticated multi-phase synchronous buck switching regulator controller designed by Analog Devices Inc. to cater to the demanding power needs of high-performance processors. It is part of the REEL packaging series, indicating that it is provided in tape and reel form for automated assembly processes, making it ideal for high-volume manufacturing.

Key Features

  • Multi-Phase Power Control: The ADP3163JRUZ-REEL utilizes a multi-phase power control scheme, which enhances performance by distributing the power and load currents among multiple phases, reducing the stress on individual components and improving thermal management.
  • High Efficiency: With its synchronous rectification and low-loss drivers, the device ensures high efficiency, which is crucial for maintaining system reliability and longevity, especially in applications with limited power budgets or thermal constraints.
  • Adjustable Output Voltage: The output voltage is adjustable, providing the flexibility needed to fine-tune voltages required by specific processors or other high-performance ICs.
  • Overvoltage Protection: The controller includes robust overvoltage protection features to safeguard the processor and other critical components against potential damage from voltage spikes.
  • Power Good Output: A 'power good' output signal is provided, offering a straightforward method for system monitoring and diagnostics.

Applications

The ADP3163JRUZ-REEL is primarily aimed at powering high-performance and high-current processors, but it is also suitable for a wide range of other applications, including:

  • Desktop and server motherboards
  • Graphics cards
  • Netcom equipment
  • Embedded systems
  • DC-DC power modules

Product Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number ADP3163JRUZ-REEL Package / Case TSSOP-16 Minimum Supply Voltage 4.5V Maximum Supply Voltage 5.5V Operating Temperature -40°C to +85°C

With its robust feature set and flexible design, the ADP3163JRUZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to create reliable, high-performance power supply systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess