EN
  • EN
  • DE

LT1185IT

Part No LT1185IT
Manufacturer Linear Technology
Description Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205299-LT1185IT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1185IT CAD Model

Description

The LT1185IT is a robust low dropout positive adjustable regulator designed by Linear Technology to offer exceptional performance in a variety of applications. This high-power device is capable of delivering up to 3A of continuous output current with a dropout voltage of typically 1.5V at full load. Its adjustable output from 2.5V to 25V allows for versatile use in diverse electronic systems.

Key Features:

  • High Current Output: The LT1185IT is capable of delivering up to 3A, making it suitable for high-power applications.
  • Low Dropout Voltage: With a typical dropout voltage of just 1.5V at full load, it ensures efficient operation even at low input-to-output voltage differentials.
  • Adjustable Output: Users can adjust the output voltage from 2.5V to 25V, providing flexibility for a range of uses.
  • Stable with Low ESR Output Capacitors: The regulator remains stable with low ESR capacitors, reducing the need for additional components and simplifying design.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device and connected components from potential damage due to excessive current or overheating.

Applications:

  • Power supplies for microprocessors and DSPs
  • Linear post-regulators for switching supplies
  • Battery chargers
  • Constant current regulators
  • Adjustable power supplies

The LT1185IT's robust design includes features such as thermal overload protection, safe area protection, and the ability to operate with a wide variety of capacitors, including ceramic types. Its full-rated current can be provided without the need for additional heat sinking, under certain conditions, due to its excellent thermal performance. The device is packaged in a TO-220 package, which is known for its reliability and ease of integration into a wide range of electronic systems.

Whether you're designing a sophisticated audio system, an industrial power supply, or a high-performance computer, the LT1185IT from Linear Technology offers the performance and flexibility to meet your power regulation needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1357 $60.2714
5+ $24.7269 $123.6345
8+ $23.9540 $191.6320
10+ $23.1813 $231.8130
13+ $22.4086 $291.3118
18+ $20.0905 $361.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess