Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series OMNIFET II™, VIPower™
Package Tube
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 12A
Rds On (Typ) 35mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number VNB14
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-18669,VNB14NV04-E-ND
Standard Package 50
Win Source Part Number 1125584-VNB14NV04-E
Ultra Librarian 3D Model Ultra Librarian VNB14NV04-E CAD Model

Description

STMicroelectronics Product VNB14NV04-E Overview

The VNB14NV04-E is a high-performance, OMNIFET II fully protected Power MOSFET designed by STMicroelectronics. This device is tailored for a wide range of applications, offering an optimal combination of low on-resistance and high switching speed, making it suitable for high-efficiency power management tasks.

Key Features

  • Low On-Resistance: The VNB14NV04-E boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in circuits where it is employed.
  • High Current Capability: With the ability to handle significant current, this Power MOSFET is an excellent choice for applications requiring robust current management.
  • Thermal Shutdown: The device includes an integrated thermal shutdown feature that protects it from overheating, thereby enhancing its reliability and longevity.
  • Current Limiting: A built-in current limiting function ensures that the MOSFET operates within safe current levels, preventing damage from overcurrent conditions.
  • ESD Protection: Electrostatic discharge protection is included to safeguard the MOSFET from sudden electrical surges that can occur during handling or operation.
  • Logic Level Compatible: The VNB14NV04-E can be driven by logic level signals, making it compatible with a wide range of control circuits and simplifying design integration.

Applications

The versatility of the VNB14NV04-E allows it to be used in various applications, including:

  • Automotive systems
  • Power management modules
  • DC-DC converters
  • Motor control circuits
  • LED lighting solutions

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the VNB14NV04-E is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently across a range of environmental conditions and usage scenarios. This makes the VNB14NV04-E a trusted component in both industrial and consumer-grade applications.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official datasheets and product documentation available on the STMicroelectronics website.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.6749
ECAD model for TPS24770RGER
Analog Devices Inc.
IC HOT SWAP CTRLR GP 28QFN
Need more? Email Us
ECAD model for LTC4236IUFD-1#PBF
Renesas Electronics America
Dual USB Port Power Supply Controller | IC USB PWR CTRLR DUAL 8DFN
Lowest to $4.5406
ECAD model for ISL61852ACRZ
Analog Devices Inc.
IC HOT SWAP CTRLR GP 28QFN
Lowest to $30.4570
ECAD model for LTC4236IUFD-2#TRPBF
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Texas Instruments
± 20A Integrated Current Sensor
Need more? Email Us
ECAD model for UCC3926DS
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $3.7692
ECAD model for MAX5901LBEUT-T
Maxim Integrated
Single PCI Express, Hot-Plug Controller
Lowest to $7.4028
ECAD model for MAX5954AETX+
Texas Instruments
IC 3V-8V PWR MANAGER 16-SOIC
Need more? Email Us
ECAD model for UCC3919DTR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7272 $65.4528
58+ $2.2379 $129.7982
90+ $2.1678 $195.1020
124+ $2.0979 $260.1396
160+ $2.0280 $324.4800
214+ $1.8182 $389.0948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention