EN
  • EN
  • DE

LTC1643HCGN

Part No LTC1643HCGN
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR PCI 16SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Hot-Swap Controller
Internal Switch(s) No
Applications CompactPCI™
Voltage - Supply 3.3V, 5V, ±12V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC1643
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 196099-LTC1643HCGN
Ultra Librarian 3D Model Ultra Librarian LTC1643HCGN CAD Model

Description

Analog Devices Inc. LTC1643HCGN Hot Swap Controller

The LTC1643HCGN, manufactured by Analog Devices Inc., is a highly efficient and advanced hot swap controller designed to enable safe board insertion and removal from a live backplane. This integrated circuit helps manage the inrush current when a card is inserted, preventing glitches on the supply rail, damage to connectors, or disruption of system operation.

Key Features

  • Electronic Circuit Breaker: The LTC1643HCGN features an adjustable electronic circuit breaker function, which provides precise control over the maximum current that can be drawn by the load, protecting against overcurrent conditions.
  • Adjustable Inrush Current Control: Users can adjust the inrush current limit to match specific system requirements, ensuring a smooth power-up sequence for the card and reducing stress on the power supply.
  • Under Voltage Lockout (UVLO): The device includes an under voltage lockout feature that ensures the controller remains off until the input supply voltage reaches a safe operating level.
  • Overvoltage Protection: The LTC1643HCGN provides overvoltage protection, which safeguards the load from voltage spikes that could potentially cause damage.
  • Multi-Function Timer: An onboard multi-function timer offers flexibility for setting various time-dependent functions such as circuit breaker response time and power-up delay.
  • Status Indicators: Integrated status outputs allow for signaling to external microcontrollers or other monitoring systems, providing real-time information about fault conditions and operational status.

Applications

The LTC1643HCGN is ideal for a variety of applications where power management and protection are critical, including:

  • Server and Telecom Hot Swap Systems
  • RAID Systems
  • Industrial Systems
  • Network Routers and Switches

Package and Availability

The LTC1643HCGN comes in a compact 16-lead SSOP package, which is suitable for space-constrained applications. Its robust design ensures reliable performance in harsh environments, making it a preferred choice for high-reliability systems. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring ease of integration for designers and engineers.

With its advanced feature set and proven reliability, the LTC1643HCGN from Analog Devices Inc. is a top-tier solution for managing power distribution and protecting sensitive electronic systems from the risks associated with hot swapping.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2423 $57.9384
20+ $5.9425 $118.8500
31+ $5.7568 $178.4608
42+ $5.5710 $233.9820
54+ $5.3855 $290.8170
72+ $4.8283 $347.6376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess