EN
  • EN
  • DE

LTC4236IUFD-1#PBF

Part No LTC4236IUFD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 2
Internal Switch(s) No
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit
Voltage - Supply 2.9V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 2.7 mA
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC4236
Standard Package 73 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1050846-LTC4236IUFD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4236IUFD-1#PBF CAD Model

Description

The LTC4236IUFD-1#PBF from Analog Devices Inc. is a high-performance Hot Swap™ controller and power monitor that allows safe board insertion and removal from a live backplane. It is designed to protect low-voltage, high-current supplies up to 100V with its integrated MOSFET gate drivers. This robust component is housed in a compact 28-lead 4mm × 5mm QFN package, making it suitable for dense PCB layouts.

Featuring a wide operating voltage range, the LTC4236IUFD-1#PBF ensures compatibility with various system voltages. It provides precise control over the inrush current, preventing the supply voltage from drooping during hot insertion. This is achieved through programmable soft-start and dV/dt ramp-up of the external N-channel MOSFETs, which are driven by the controller.

The device also includes advanced monitoring capabilities, such as overcurrent fault protection, to safeguard the system against excessive loads or short circuits. Its power good output signals when the output voltage is within nominal range, ensuring reliable system start-up and operation. Furthermore, the LTC4236IUFD-1#PBF offers a current monitor output that can be used to observe the load current in real-time, making it a valuable tool for system diagnostics and power management.

For enhanced versatility, the LTC4236IUFD-1#PBF supports daisy-chaining of multiple devices, which allows for the management of more than one supply rail or the distribution of the load among several MOSFETs. This feature is especially useful in complex systems requiring multiple power domains or higher power distribution capabilities.

Key specifications include an adjustable overcurrent trip level, undervoltage and overvoltage lockout, and a fault timer for auto-retry. With its robust feature set, the LTC4236IUFD-1#PBF from Analog Devices Inc. is an ideal choice for telecommunications, data centers, industrial, and avionics systems where reliable power management and monitoring are critical.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess