EN
  • EN
  • DE

UCC3919DTR

Part No UCC3919DTR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC 3V-8V PWR MANAGER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 3 V to 8 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 16-SOIC
Feature Pins CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD
Win Source Part Number 139926-UCC3919DTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3919DTR CAD Model

Description

The Texas Instruments UCC3919DTR is a versatile and efficient power management integrated circuit (IC) designed to cater to a wide range of applications. This IC is a part of the UCC3919 family and is known for its precision and reliability in controlling and managing power distribution systems.

Key Features

  • Hot Swap Power Manager: The UCC3919DTR is primarily used as a hot swap power manager, allowing for the safe insertion and removal of circuit boards from live backplanes without causing any disruption or damage to the electrical system.
  • Programmable Current Limit: It features a programmable current limit which enables the user to set the maximum amount of current that can be sourced to the load, thereby protecting the circuit from overcurrent conditions.
  • Charge Pump Controller: The device includes an integrated charge pump controller which provides the gate drive for an external N-channel MOSFET, ensuring efficient control over the power flow.
  • Voltage Monitoring: Voltage monitoring capabilities are built into the IC, enabling it to keep a close watch on the supply voltage levels and respond appropriately to any unsafe conditions.
  • Power Good Output: A "power good" output signal is provided, which can be used to indicate when the output voltage is within a specified range, confirming that the system is ready to operate safely.

Applications

The UCC3919DTR is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Network servers and storage systems
  • Industrial systems
  • Computer peripheral devices

Technical Specifications

The UCC3919DTR is offered in a surface-mount package and is characterized for operation from -40°C to 85°C. It operates with a wide supply voltage range, making it adaptable to various system requirements. The IC is designed for easy implementation into existing designs, with minimal external components needed for operation.

With its combination of features and robustness, the Texas Instruments UCC3919DTR provides an efficient solution for power management challenges, ensuring safe and reliable operation in a broad array of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess