EN
  • EN
  • DE
  • IT

ISL61852ACRZ

Part No ISL61852ACRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Hot Swap Controllers
Description Dual USB Port Power Supply Controller | IC USB PWR CTRLR DUAL 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) Yes
Applications USB
Features Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO
Supply Voltage (V) 2.3V ~ 5.5V
Current - Output (Maximum) 600mA
Temperature Range - Operating 0°C ~ 70°C
Supply Current 50μA
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Feature Pins EN1, EN2, /FLT1, /FLT2
Family Part Number ISL6185
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1189832-ISL61852ACRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL61852ACRZ CAD Model

Description

The ISL61852ACRZ is a hot swap controller designed to be used in USB applications from Renesas Electronics America Inc.

  • Package: 8-DFN (3x3)
  • Channels: Two
  • Switches: Internal
  • Features: Fault timeout, latched fault, thermal limit, turn on voltage, and UVLO
  • Supply Current: 50μA
  • Output Current: 600mA (Maximum)
  • Feature Pins: EN1, EN2, /FLT1, and /FLT2
  • Temperature Range: 0°C ~ 70°C
  • Manufacturer Package: 8-VDFN Exposed Pad
  • Supply and Demand Status: Limited
  • Family Part Number: ISL6185
  • Manufacturer Pack Quantity: 100
  • MSL Level: 2 (1 Year)
  • Supply Voltage: 2.3V ~ 5.5V

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Analog Devices Inc.
12V 50A HOTSWAP USING COPACKAGE
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 36VQFN / Hot Swap Controller 1 Channel General Purpose 36-VQFN (7x3.5)
Lowest to $4.4932
Texas Instruments
IC LOW ON RES. HOT SWAP 16-DIP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Micrel
HOT-SWAP PCI POWER CONTROLLER
Lowest to $40.6294
Monolithic Power Systems Inc.
Hot Swap Controller, Monitor 1 Channel General Purpose 22-QFN (3x5)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5107 $54.1284
28+ $3.7011 $103.6308
42+ $3.5855 $150.5910
58+ $3.4698 $201.2484
75+ $3.3542 $251.5650
100+ $3.0072 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess