EN
  • EN
  • DE

UCC3918N

Part No UCC3918N
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC LOW ON RES. HOT SWAP 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Power Management
Applications General Purpose
Voltage - Supply 3V ~ 6V
Mounting Type Through Hole
Package / Case 16-DIP
Base Product Number UCC3918
Standard Package 25 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693838-UCC3918N
Ultra Librarian 3D Model Ultra Librarian UCC3918N CAD Model

Description

The UCC3918N, manufactured by Texas Instruments, is a specialized integrated circuit designed to provide efficient power management solutions. This device is particularly targeted at applications requiring precise control and monitoring of the power supply, such as in telecommunications, industrial systems, and data acquisition units.

Key Features

  • Hot Swap Controller: The UCC3918N is equipped with hot swap capabilities, allowing electronic boards to be removed and inserted into live backplanes without causing damage or interruption to the running system.
  • Programmable Current Limit: It offers a programmable current limit feature that ensures the protection of the power supply and the load by preventing excessive current from flowing through the system.
  • Voltage Range: Operating within a wide voltage range, this device is versatile and suitable for various applications, accommodating different power requirements.
  • Charge Pump: The integrated charge pump circuitry allows for the control of external N-channel MOSFETs, which are used to regulate the power flow in the system.
  • Power Good Output: A 'power good' output signal is provided, which can be used to indicate whether the output voltage is within a specified range, ensuring reliable operation of the connected load.
  • Thermal Shutdown: The UCC3918N includes a thermal shutdown feature that protects the device from overheating, thereby enhancing the overall safety and longevity of the system.

Applications

The UCC3918N is ideal for a range of applications where power management and protection are critical. It is commonly used in server farms, network routers, and switches where hot swapping is a routine process. Additionally, it finds its place in industrial controls and robotic systems that require robust power control mechanisms to maintain operational integrity.

Package and Availability

This product is available in a PDIP (Plastic Dual In-line Package) form factor, ensuring ease of integration into a variety of circuit boards. Texas Instruments provides extensive support and documentation for the UCC3918N, making it a reliable choice for engineers and designers seeking a high-quality power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess