Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205300-LT1186FCS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1186FCS CAD Model

Description

Linear Technology's LT1186FCS High-Power LED Driver

The LT1186FCS from Linear Technology is a high-performance LED driver that is designed to deliver precision and efficiency for a wide range of lighting applications. This advanced driver IC is well-suited for driving high-power LEDs, providing a constant current to ensure uniform brightness and maximize the lifespan of the LEDs. The LT1186FCS is housed in a compact FCS package, making it an ideal choice for space-constrained applications.

With its ability to handle input voltages from 4.5V to 60V, the LT1186FCS is versatile enough to accommodate various power supplies, making it suitable for automotive, industrial, and architectural lighting systems. It can deliver up to 3A of continuous output current, which allows it to drive multiple LEDs in series or high-current LEDs, ensuring that it can meet the needs of demanding lighting designs.

One of the key features of the LT1186FCS is its internal switch with a high-side current sense. This feature simplifies the design by eliminating the need for an external sense resistor, reducing both bill of materials cost and board space. The device also offers a wide range of dimming capabilities, including PWM dimming, which provides designers with the flexibility to create dynamic lighting effects or to reduce power consumption when full brightness is not required.

The LT1186FCS also includes thermal protection to safeguard the device under over-temperature conditions. This protection ensures reliable operation and extends the longevity of both the driver and the LEDs it controls. Additionally, the driver features a high switching frequency that can be adjusted up to 1MHz, allowing for the use of smaller external components and further reducing the overall solution size.

In summary, the LT1186FCS from Linear Technology is a robust and efficient solution for high-power LED driving applications. Its wide input voltage range, high output current capability, integrated features, and compact size make it an excellent choice for designers looking to create sophisticated lighting systems with high reliability and performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.7640 $76.5840
13+ $10.4730 $136.1490
20+ $10.1457 $202.9140
27+ $9.8185 $265.0995
35+ $9.4911 $332.1885
46+ $8.5093 $391.4278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,100 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention