EN
  • EN
  • DE

LT1208CS8

Part No LT1208CS8
Manufacturer Linear Technology
Description Dual and Quad 45MHz, 400V/us Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205332-LT1208CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1208CS8 CAD Model

Description

Linear Technology LT1208CS8 Product Overview

The LT1208CS8 is a robust and versatile current feedback amplifier with impressive features designed to cater to a wide range of applications in the electronics industry. Manufactured by Linear Technology, a company known for its high-performance analog integrated circuits, the LT1208CS8 stands out for its high speed and low distortion characteristics, making it an ideal choice for video and telecommunications systems, as well as for signal conditioning circuits.

Key Features

  • High Slew Rate: The LT1208CS8 boasts a high slew rate of 250V/µs, which enables it to respond quickly to changes in the input signal, making it suitable for high-speed signal processing applications.
  • Wide Bandwidth: With a bandwidth of 60MHz, this amplifier can handle a broad range of frequencies, ensuring that it can be used in applications requiring fast and accurate signal amplification.
  • Low Distortion: The device offers low distortion performance, which is crucial for maintaining signal integrity in high-fidelity audio and video systems.
  • High Output Current: Capable of delivering an output current of up to 60mA, the LT1208CS8 can drive a variety of loads, including cables and other high-capacitance loads.
  • Single Supply Operation: It can operate with a single supply voltage ranging from 4V to ±15V, providing flexibility in system design and simplifying power supply requirements.

Applications

The LT1208CS8 is well-suited for a multitude of applications, including:

  • Video amplifiers and buffers
  • Cable drivers
  • Telecommunications systems
  • ADC/DAC buffers
  • Active filters and integrators

Package and Quality

The device comes in an 8-lead SO package, designated as CS8, which is compact and suitable for space-constrained applications. Linear Technology ensures that each LT1208CS8 meets rigorous quality standards, providing reliable performance in commercial, industrial, and military-grade environments.

With its combination of speed, power, and precision, the LT1208CS8 from Linear Technology is a top choice for designers seeking a high-performance current feedback amplifier for their next project.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess