EN
  • EN
  • DE

LT1209CS#PBF

Part No LT1209CS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 45MHZ 16SO / Op Amp Quad High Speed Amplifier ±15V/30V 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 400 V/μs
GBP - Gain Bandwidth Product 45MHz
Current - Input Bias 4μA
Voltage - Input Offset 1mV
Operating Supply Current 7mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 5 V ~ 30 V, ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 780310-LT1209CS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1209
Introduction Date January 15, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1209CS#PBF CAD Model

Description

The LT1209CS#PBF is a versatile and robust component from Linear Technology, renowned for its high-performance analog integrated circuits. This particular product is a dual and quad, 35MHz, current feedback amplifiers, offering a unique combination of speed, low distortion, and ease of use.

Key Features:

  • High Frequency: With a bandwidth of 35MHz, these amplifiers are suitable for high-speed signal processing applications, including video and telecommunications.
  • Current Feedback Architecture: The current feedback operational amplifier design provides excellent transient response and wide bandwidth, making it ideal for fast, dynamic applications.
  • Low Distortion: The LT1209CS#PBF is designed to minimize distortion, ensuring a clean and accurate amplification of the input signal.
  • Flexible Power Supply: It can be powered by a range of supply voltages, accommodating various application requirements and simplifying power management.

Applications:

  • Video Amplifiers
  • Cable Drivers
  • Test Equipment
  • Telecommunications Systems

With its dual and quad configurations, the LT1209CS#PBF provides design flexibility, allowing engineers to utilize the best setup for their specific requirements. Its robust design ensures reliable performance even in challenging environments, making it a preferred choice for industrial and commercial applications.

The LT1209CS#PBF is packaged in a compact surface-mount package, which is ideal for space-constrained applications. Its performance is characterized by a high slew rate, low input bias current, and the ability to drive capacitive loads, which is crucial for maintaining signal integrity in complex circuits.

Linear Technology's commitment to high-quality manufacturing means that the LT1209CS#PBF is a product that designers and engineers can rely on for consistent performance and durability. Whether for new designs or upgrades to existing systems, the LT1209CS#PBF is an excellent choice for those who require the best in analog signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess