EN
  • EN
  • DE

LT1209CS

Part No LT1209CS
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual and Quad 45MHz, 400V/us Op Amps | IC OPAMP GP 4 CIRCUIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 400V/μs
Gain Bandwidth Product 45MHz
Current - Input Bias 4μA
Voltage - Input Offset 1mV
Supply Current 7mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number LT1209
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205334-LT1209CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1209CS CAD Model

Description

The LT1209CS from Linear Technology is a high-performance operational amplifier (op-amp) designed to cater to a wide array of applications that require fast settling times, high output drive, and low distortion. This product is part of a family of dual and quad operational amplifiers which integrate Linear Technology's advanced processing techniques to achieve superior analog performance.

Key Features:

  • High Frequency Performance: The LT1209CS boasts a gain bandwidth product of 35MHz which is essential for high-speed signal processing applications. This high frequency ensures minimal signal delay and accurate reproduction of the input signal.
  • Fast Slew Rate: With a slew rate of 20V/µs, the LT1209CS can respond rapidly to changes in the input signal, making it suitable for high-speed data acquisition systems, video electronics, and communication systems.
  • Low Distortion: The device is designed to have low harmonic distortion, which is critical in audio applications and precision instrumentation where signal integrity is paramount.
  • Dual Supply Operation: It operates with a supply range of ±4V to ±15V, providing designers with the flexibility to use it in a variety of power environments.
  • Output Drive Capability: The LT1209CS can deliver up to ±50mA of output current, allowing it to drive capacitive loads effectively and making it suitable for driving cables and filters in communication systems.
  • Robust Design: The device features protection against overcurrent conditions, enhancing its reliability and longevity in demanding applications.

Applications:

The versatility of the LT1209CS makes it an ideal choice for a multitude of applications, including:

  • Video Amplifiers
  • Cable Drivers
  • ADC/DAC Buffers
  • Active Filters
  • Data Acquisition Systems
  • Telecommunications
  • Professional Audio Equipment

With its combination of speed, precision, and drive capability, the LT1209CS from Linear Technology stands out as a superior choice for engineers and designers looking to enhance the performance of their high-speed analog circuits.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess