EN
  • EN
  • DE

LT1213CS8#PBF

Part No LT1213CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 28MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 12 V/μs
Gain Bandwidth Product (GBP) 28MHz
Current - Input Bias 90nA
Voltage - Input Offset 150μV
Operating Supply Current 3.4mA
Channel Output Current 50mA
Supply Voltage - Operating 2.5 V to 36 V, ±1.25 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 127066-LT1213CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1213CS8#PBF CAD Model

Description

Product Overview: LT1213CS8#PBF

The LT1213CS8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to cater to a wide range of applications requiring precision, speed, and reliability. This device is part of a family of fast, high-input-impedance, JFET input op-amps which are perfect for high-speed signal conditioning systems, filters, and fast amplifiers.

Key Features

  • High Speed: The LT1213CS8#PBF boasts a slew rate of 1000V/µs, making it suitable for applications that require rapid changes in the output voltage.
  • Wide Bandwidth: With a gain bandwidth product of 35MHz, this op-amp can handle a broad range of frequencies, ensuring high-fidelity signal amplification in audio and instrumentation applications.
  • Low Input Bias Current: The JFET input stage of the LT1213CS8#PBF ensures a low input bias current, which is crucial for high-impedance sensor interfaces and precision integrators.
  • Single Supply Operation: It is capable of operating from a single 4V to ±15V supply, providing design flexibility for both battery-powered and line-operated equipment.
  • Output Drive Capability: This op-amp can drive up to ±50mA of output current, which is beneficial for direct drive of small resistive loads or for driving the inputs of analog-to-digital converters (ADCs).

Applications

The versatility of the LT1213CS8#PBF makes it an excellent choice for a multitude of applications, including:

  • Active Filters
  • Fast Amplifiers
  • Video and RF Amplification
  • ADC/DAC Buffers
  • Signal Conditioning Circuits
  • Data Acquisition Systems

Quality and Reliability

Linear Technology ensures that the LT1213CS8#PBF is built to the highest standards of quality. The product is offered in an 8-lead SO package, providing a compact solution that is both durable and reliable. With a temperature range of 0°C to 70°C, the LT1213CS8#PBF is designed to perform consistently in a variety of environments.

Whether you are developing a sophisticated audio system, a high-speed data acquisition device, or any other precision application, the LT1213CS8#PBF from Linear Technology is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7295 $58.9180
9+ $12.0857 $108.7713
13+ $11.7081 $152.2053
18+ $11.3304 $203.9472
23+ $10.9527 $251.9121
31+ $9.8197 $304.4107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess