EN
  • EN
  • DE

LT1225CN8

Part No LT1225CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Very High Speed Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205375-LT1225CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1225CN8 CAD Model

Description

LT1225CN8 - High-Speed Operational Amplifier from Linear Technology

The LT1225CN8 is a premium quality, high-speed operational amplifier designed by Linear Technology, a brand renowned for its precision and performance in the field of analog integrated circuits. This operational amplifier offers a perfect blend of speed, low distortion, and ease of use, making it an ideal choice for a wide range of applications including telecommunication systems, A/D drivers, and high-quality video electronics.

Key Features:

  • High Speed: The LT1225 boasts a gain-bandwidth product of 100MHz and a slew rate of 500V/μs, ensuring high-speed performance suitable for fast signal processing applications.
  • Low Distortion: With a Total Harmonic Distortion (THD) of -66dB, this operational amplifier provides exceptionally clean and accurate amplification, critical for high-fidelity audio and precision instrumentation.
  • Stable Unity Gain: The LT1225CN8 is stable at a gain of one, meaning it can be used in configurations without the risk of oscillation, which is particularly important for closed-loop systems and buffers.
  • Single Supply Operation: It can operate from a single 4.5V to 36V supply or dual supplies of ±2.25V to ±18V, providing flexibility in various circuit designs.
  • Output Drive Capability: Capable of driving a 100Ω load to ±10V, the LT1225CN8 can handle substantial loads, making it versatile for both high-impedance and low-impedance applications.

Applications:

The LT1225CN8 is adept at handling a multitude of applications that require high-speed and precision. Some of the most common applications include:

  • Video amplifiers and buffers
  • Cable drivers
  • ADC/DAC buffers
  • High-frequency filters
  • Test equipment and instrumentation

Package Information:

The LT1225CN8 comes in an 8-lead PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing robust mechanical stability and ease of integration into a variety of circuit boards.

With its impressive specifications and versatile applications, the LT1225CN8 from Linear Technology stands out as a high-performance solution for designers looking to enhance the speed and integrity of their signal processing circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.1697 $80.1697
2+ $65.7807 $131.5614
3+ $63.7248 $191.1744
4+ $61.6689 $246.6756
5+ $59.6142 $298.0710
7+ $53.4465 $374.1255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess