EN
  • EN
  • DE

LT1227CN8

Part No LT1227CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO CURRNT FEEDBCK AMP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 140MHz
Slew Rate 1100 V/μs
Operating Supply Current 10mA
Channel Output Current 60mA
Supply Voltage - Operating 4 V to 30 V, ±2 V to 15 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072240-LT1227CN8
Ultra Librarian 3D Model Ultra Librarian LT1227CN8 CAD Model

Description

The LT1227CN8 is a versatile high-speed current feedback amplifier from Linear Technology, designed to meet the requirements of a wide range of applications, including video and communications systems. This amplifier is notable for its exceptional speed and performance, featuring a 100MHz gain-bandwidth product and a slew rate of 600V/µs, making it well-suited for high-speed signal processing tasks.

Key Features:

  • High Gain-Bandwidth Product: With a 100MHz gain-bandwidth product, the LT1227CN8 is capable of maintaining high levels of performance over a broad frequency range.
  • Impressive Slew Rate: A slew rate of 600V/µs ensures that the amplifier can handle rapid changes in input signals without distortion, making it ideal for video and high-speed data applications.
  • Low Distortion: The device provides excellent video performance with low differential gain and phase error, which is crucial for maintaining signal integrity in video processing.
  • Settling Time: Fast settling time to 0.1% enhances the amplifier's ability to perform in high-speed data acquisition systems and digital-to-analog conversion processes.
  • Wide Supply Voltage Range: The LT1227CN8 operates on supply voltages ranging from ±2.5V to ±15V, allowing for flexibility in various circuit designs.

Applications:

  • Video Amplifiers
  • Cable Drivers
  • Test Equipment
  • High-Speed Data Acquisition
  • Telecommunications Systems

The LT1227CN8 is available in an 8-pin PDIP package, which is easy to integrate into a variety of circuit boards. Its robust design and high-speed capabilities make it a reliable choice for engineers and designers looking to enhance the performance of their video and high-speed signal processing systems. With its combination of speed, power, and precision, the LT1227CN8 stands out as a high-quality component in Linear Technology's amplifier product line.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Texas Instruments
Lowest to $3.2870

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4489 $54.4890
23+ $4.4709 $102.8307
35+ $4.3312 $151.5920
48+ $4.1915 $201.1920
62+ $4.0518 $251.2116
83+ $3.6326 $301.5058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess